Cal Test Electronics, Inc. Banana, Meter Interface CT3984-120-0

Description
"47.2"" (1200.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"
Request a Quote Datasheet
Description
"47.2"" (1200.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - CT3984-120-0-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
CT3984-120-0-ND
Banana, Meter Interface CT3984-120-0-ND
"47.2"" (1200.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"

"47.2"" (1200.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT3984-120-0
Test Probes CT3984-120-0
Test Probes PROBE LEAD-Shth RaP SILIC 0.82 120cm BLK

Test Probes PROBE LEAD-Shth RaP SILIC 0.82 120cm BLK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number CT3984-120-0-ND CT3984-120-0
Product Name Banana, Meter Interface Test Probes
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2048306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details