Cal Test Electronics, Inc. Test Connectors CT3880-9

Description
Test Connectors 10mm MAGNETIC CONN 4mm STRAIGHT WHITE
Datasheet
Description
Test Connectors 10mm MAGNETIC CONN 4mm STRAIGHT WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Connectors
CT3880-9
Test Connectors CT3880-9
Test Connectors 10mm MAGNETIC CONN 4mm STRAIGHT WHITE

Test Connectors 10mm MAGNETIC CONN 4mm STRAIGHT WHITE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3880-9
Product Name Test Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Multimeter Leads - 1797911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details