The Interconnect Kit for Frequency Counters includes essential components for connecting frequency counters to various instruments. It contains a BNC female-male-female Tee adapter, a BNC female to N male adapter, and two BNC male cables, each measuring 100 cm (40 inches) in length. All components are designed for a 50 Ω impedance, making them suitable for general-purpose applications. The kit is compliant with RoHS regulations and can operate within a temperature range of 0 °C to +80 °C. This kit is ideal for technicians looking to effectively utilize their frequency counter instruments.
INTERCONNECT KIT, FREQUENCY COUNTER; Kit Contents:BNC Female-Male-Female Tee Adapter, BNC Female to N Male Adapter, BNC Male Cable; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 50AC8924 |
| Product Name | Interconnect Kit, Frequency Counter; Kit Contents Cal Test Electronics |