ADAPTER, N PLUG-N PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25AK2638 |
| Product Name | Adapter, N Plug-N Plug, 50 Ohm; Convert From Coax Type Cal Test Electronics |
| Gender | Male / Plug |