Cal Test Electronics, Inc. RF Terminators CT3339

Description
RF Terminators SMA female Short, 18GHz
Datasheet
Description
RF Terminators SMA female Short, 18GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - CT3339 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
CT3339
RF Terminators CT3339
RF Terminators SMA female Short, 18GHz

RF Terminators SMA female Short, 18GHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number CT3339
Product Name RF Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 5 watts
View Details