Cal Test Electronics, Inc. RF Terminators CT3338-50

Description
RF Terminators SMA femaleTerminator 50ohm,18GHz 1.05:1
Datasheet
Description
RF Terminators SMA femaleTerminator 50ohm,18GHz 1.05:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - CT3338-50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
CT3338-50
RF Terminators CT3338-50
RF Terminators SMA femaleTerminator 50ohm,18GHz 1.05:1

RF Terminators SMA femaleTerminator 50ohm,18GHz 1.05:1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number CT3338-50
Product Name RF Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o218003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
 - 1249149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details