Cal Test Electronics, Inc. RF Terminators CT3334-50

Description
RF Terminators BNC male Terminator DC to 500MHz, 50ohm
Datasheet
Description
RF Terminators BNC male Terminator DC to 500MHz, 50ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - CT3334-50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
CT3334-50
RF Terminators CT3334-50
RF Terminators BNC male Terminator DC to 500MHz, 50ohm

RF Terminators BNC male Terminator DC to 500MHz, 50ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number CT3334-50
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

KAT5010A-4×5 - KAT5010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
 - 7123113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details