Cal Test Electronics, Inc. Oscilloscope Probes CT3288ARA

Description
"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKCT3288ARA-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKCT3288ARA-ND
Oscilloscope Probes BKCT3288ARA-ND
"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive with Readout 500MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT3288ARA
Test Probes CT3288ARA
Test Probes OprobeKit 500MHz,x10 Grey,1.2m,Readout Hp

Test Probes OprobeKit 500MHz,x10 Grey,1.2m,Readout Hp

Buy Now Datasheet
Passive Probe, 10 Cal Test Electronics - 50AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 10 Cal Test Electronics
50AC8915
Passive Probe, 10 Cal Test Electronics 50AC8915
PASSIVE PROBE, 10:1, 500MHZ; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE PROBE, 10:1, 500MHZ; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKCT3288ARA-ND CT3288ARA 50AC8915
Product Name Oscilloscope Probes Test Probes Passive Probe, 10 Cal Test Electronics
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1797884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details