Cal Test Electronics, Inc. Test Leads CT3260

Description
Test Leads Ins BNC(m) Breakout - 25cm, MiniPro Test Clips
Description
Test Leads Ins BNC(m) Breakout - 25cm, MiniPro Test Clips

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
CT3260
Test Leads CT3260
Test Leads Ins BNC(m) Breakout - 25cm, MiniPro Test Clips

Test Leads Ins BNC(m) Breakout - 25cm, MiniPro Test Clips

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3260
Product Name Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2502630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details