Cal Test Electronics, Inc. Insulated Alligator Clip, Ex-Large (Elephant Clip), Blue Rohs Compliant Cal Test Electronics CT3251-6

Description
INSULATED ALLIGATOR CLIP, EX-LARGE (ELEPHANT CLIP), BLUE ROHS COMPLIANT: YES
Description
INSULATED ALLIGATOR CLIP, EX-LARGE (ELEPHANT CLIP), BLUE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Insulated Alligator Clip, Ex-Large (Elephant Clip), Blue, part number 02AH5937, features a large gripping capacity, accommodating contacts up to 1.26 inches (32mm) in diameter while also being able to grip wires as small as 0.010 inches (0.25mm). The clip is designed with a slim profile, measuring only 0.58 inches wide, and includes ergonomic finger stops for ease of handling. It is rated for 1000V CAT III and 600V CAT IV applications, with a maximum current rating of 36A. The clip is constructed with a polypropylene insulator and nickel-plated steel contacts, ensuring durability and reliability. It also includes a 4mm safety banana jack for easy connection to standard leads. This product is compliant with RoHS requirements and is suitable for use in electrical, automotive, industrial, and high-power electronics applications.

Datasheet Summary
Powered by GS/AI

The Insulated Alligator Clip, Ex-Large (Elephant Clip), Blue, part number 02AH5937, features a large gripping capacity, accommodating contacts up to 1.26 inches (32mm) in diameter while also being able to grip wires as small as 0.010 inches (0.25mm). The clip is designed with a slim profile, measuring only 0.58 inches wide, and includes ergonomic finger stops for ease of handling. It is rated for 1000V CAT III and 600V CAT IV applications, with a maximum current rating of 36A. The clip is constructed with a polypropylene insulator and nickel-plated steel contacts, ensuring durability and reliability. It also includes a 4mm safety banana jack for easy connection to standard leads. This product is compliant with RoHS requirements and is suitable for use in electrical, automotive, industrial, and high-power electronics applications.

Suppliers

Company
Product
Description
Supplier Links
Insulated Alligator Clip, Ex-Large (Elephant Clip), Blue Rohs Compliant Cal Test Electronics - 02AH5937 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Alligator Clip, Ex-Large (Elephant Clip), Blue Rohs Compliant Cal Test Electronics
02AH5937
Insulated Alligator Clip, Ex-Large (Elephant Clip), Blue Rohs Compliant Cal Test Electronics 02AH5937
INSULATED ALLIGATOR CLIP, EX-LARGE (ELEPHANT CLIP), BLUE ROHS COMPLIANT: YES

INSULATED ALLIGATOR CLIP, EX-LARGE (ELEPHANT CLIP), BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH5937
Product Name Insulated Alligator Clip, Ex-Large (Elephant Clip), Blue Rohs Compliant Cal Test Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Push-in X connector - QSMX-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details