Cal Test Electronics, Inc. Test Plugs & Test Jacks CT3203-S-9

Description
Test Plugs & Test Jacks DIY 4mm Sheath Right-Angle Plug W
Datasheet
Description
Test Plugs & Test Jacks DIY 4mm Sheath Right-Angle Plug W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT3203-S-9
Test Plugs & Test Jacks CT3203-S-9
Test Plugs & Test Jacks DIY 4mm Sheath Right-Angle Plug W

Test Plugs & Test Jacks DIY 4mm Sheath Right-Angle Plug W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3203-S-9
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details