Cal Test Electronics, Inc. Test Plugs & Test Jacks CT3203-5

Description
Test Plugs & Test Jacks DIY 4mm Shth RA Plug Green
Datasheet
Description
Test Plugs & Test Jacks DIY 4mm Shth RA Plug Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT3203-5
Test Plugs & Test Jacks CT3203-5
Test Plugs & Test Jacks DIY 4mm Shth RA Plug Green

Test Plugs & Test Jacks DIY 4mm Shth RA Plug Green

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3203-5
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Current Clamps - 2050095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details