Cal Test Electronics, Inc. Test Leads CT3183-100-2

Description
Test Leads MiniPRO BOTH ENDS PVC 0.40 100cm RED
Datasheet
Description
Test Leads MiniPRO BOTH ENDS PVC 0.40 100cm RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
CT3183-100-2
Test Leads CT3183-100-2
Test Leads MiniPRO BOTH ENDS PVC 0.40 100cm RED

Test Leads MiniPRO BOTH ENDS PVC 0.40 100cm RED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3183-100-2
Product Name Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XR Mini-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details