Cal Test Electronics, Inc. Test Plugs & Test Jacks CT3151V1-6

Description
Test Plugs & Test Jacks VERTICAL PCB MOUNT BLUE 19mm HEIGHT
Datasheet
Description
Test Plugs & Test Jacks VERTICAL PCB MOUNT BLUE 19mm HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT3151V1-6
Test Plugs & Test Jacks CT3151V1-6
Test Plugs & Test Jacks VERTICAL PCB MOUNT BLUE 19mm HEIGHT

Test Plugs & Test Jacks VERTICAL PCB MOUNT BLUE 19mm HEIGHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3151V1-6
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XHL Macro-Hook, 18 AWG PVC Test Lead - 604XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2222617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details