Cal Test Electronics, Inc. Test Plugs & Test Jacks CT3151V1-5

Description
Test Plugs & Test Jacks VERTICAL PCB MOUNT GREEN 19mm HEIGHT
Datasheet
Description
Test Plugs & Test Jacks VERTICAL PCB MOUNT GREEN 19mm HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT3151V1-5
Test Plugs & Test Jacks CT3151V1-5
Test Plugs & Test Jacks VERTICAL PCB MOUNT GREEN 19mm HEIGHT

Test Plugs & Test Jacks VERTICAL PCB MOUNT GREEN 19mm HEIGHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3151V1-5
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details