Cal Test Electronics, Inc. Alligator Clip W/4Mm Banana Jack, Black; Connector Type Cal Test Electronics CT3021-0

Description
ALLIGATOR CLIP W/4MM BANANA JACK, BLACK; Connector Type:Alligator Clip to Banana Jack; Current Rating:20A; Jaw Opening Max:24mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes
Description
ALLIGATOR CLIP W/4MM BANANA JACK, BLACK; Connector Type:Alligator Clip to Banana Jack; Current Rating:20A; Jaw Opening Max:24mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Alligator Clip with 4mm Banana Jack, Black (part number 76AH6661) is designed for high voltage applications, operating up to 5 kV in non-category environments and rated for 1,000 V CAT IV. It can handle a maximum current of 20 A and features a jaw opening of 24 mm, accommodating terminals up to 16 mm in diameter. The clip is fully insulated and CE listed, ensuring compliance with safety standards. It is RoHS 2 compliant and intended for use with Cal Test,Äôs Long-Reach High Voltage Test Leads, specifically models CT3018 or CT3020. This product is available in two colors, with black being one option.

Datasheet Summary
Powered by GS/AI

The Alligator Clip with 4mm Banana Jack, Black (part number 76AH6661) is designed for high voltage applications, operating up to 5 kV in non-category environments and rated for 1,000 V CAT IV. It can handle a maximum current of 20 A and features a jaw opening of 24 mm, accommodating terminals up to 16 mm in diameter. The clip is fully insulated and CE listed, ensuring compliance with safety standards. It is RoHS 2 compliant and intended for use with Cal Test,Äôs Long-Reach High Voltage Test Leads, specifically models CT3018 or CT3020. This product is available in two colors, with black being one option.

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip W/4Mm Banana Jack, Black; Connector Type Cal Test Electronics - 76AH6661 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip W/4Mm Banana Jack, Black; Connector Type Cal Test Electronics
76AH6661
Alligator Clip W/4Mm Banana Jack, Black; Connector Type Cal Test Electronics 76AH6661
ALLIGATOR CLIP W/4MM BANANA JACK, BLACK; Connector Type:Alligator Clip to Banana Jack; Current Rating:20A; Jaw Opening Max:24mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP W/4MM BANANA JACK, BLACK; Connector Type:Alligator Clip to Banana Jack; Current Rating:20A; Jaw Opening Max:24mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76AH6661
Product Name Alligator Clip W/4Mm Banana Jack, Black; Connector Type Cal Test Electronics
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details