Cal Test Electronics, Inc. Banana, Meter Interface CT3020-150-2

Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed Patch Cord 5000V (5kV)"
Request a Quote Datasheet
Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed Patch Cord 5000V (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 1768-CT3020-150-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
1768-CT3020-150-2-ND
Banana, Meter Interface 1768-CT3020-150-2-ND
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed Patch Cord 5000V (5kV)"

"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed Patch Cord 5000V (5kV)"

Buy Now Datasheet
Test Lead, 4Mm Banana Plug, 1.5M, Red; Test Connector Type A Cal Test Electronics - 76AH6660 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, 1.5M, Red; Test Connector Type A Cal Test Electronics
76AH6660
Test Lead, 4Mm Banana Plug, 1.5M, Red; Test Connector Type A Cal Test Electronics 76AH6660
TEST LEAD, 4MM BANANA PLUG, 1.5M, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, 1.5M, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1768-CT3020-150-2-ND 76AH6660
Product Name Banana, Meter Interface Test Lead, 4Mm Banana Plug, 1.5M, Red; Test Connector Type A Cal Test Electronics
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 461-1136-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details