TEST LEAD, 4MM BANANA PLUG, 1M, BLK; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:Black; Current Rating:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76AH6657 |
| Product Name | Test Lead, 4Mm Banana Plug, 1M, Blk; Test Connector Type A Cal Test Electronics |
| Current Rating | 10.0 amps |