Cal Test Electronics, Inc. Banana, Meter Interface CT3018-150-2

Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"
Request a Quote
Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, Alligator Clip-4Mm Plug, Red (part number 76AH6656) features a fully insulated large alligator clip and a 4mm long-reach sheathed banana plug, designed for high voltage applications. It operates at up to 5 kV in non-category environments and is rated for 1,000 V CAT IV with a maximum current rating of 10 A. The alligator clip can accommodate terminals up to 16 mm in diameter and opens to 24 mm, providing versatility in connections. The test lead is constructed with a highly flexible wire and is compliant with IEC 61010-031 safety standards, CE listed, and RoHS 2 compliant. Available in red and black colors, it comes in two lengths: 100 cm and 150 cm.

Datasheet Summary
Powered by GS/AI

The Test Lead, Alligator Clip-4Mm Plug, Red (part number 76AH6656) features a fully insulated large alligator clip and a 4mm long-reach sheathed banana plug, designed for high voltage applications. It operates at up to 5 kV in non-category environments and is rated for 1,000 V CAT IV with a maximum current rating of 10 A. The alligator clip can accommodate terminals up to 16 mm in diameter and opens to 24 mm, providing versatility in connections. The test lead is constructed with a highly flexible wire and is compliant with IEC 61010-031 safety standards, CE listed, and RoHS 2 compliant. Available in red and black colors, it comes in two lengths: 100 cm and 150 cm.

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 1768-CT3018-150-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
1768-CT3018-150-2-ND
Banana, Meter Interface 1768-CT3018-150-2-ND
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"

"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"

Buy Now Datasheet
Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics - 76AH6656 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics
76AH6656
Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics 76AH6656
TEST LEAD, ALLIGATOR CLIP-4MM PLUG, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug, Shrouded; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A; Product Range:-RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP-4MM PLUG, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug, Shrouded; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1768-CT3018-150-2-ND 76AH6656
Product Name Banana, Meter Interface Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2521311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details