Cal Test Electronics, Inc. Banana, Meter Interface CT3018-100-2

Description
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"
Request a Quote Datasheet
Description
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 1768-CT3018-100-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
1768-CT3018-100-2-ND
Banana, Meter Interface 1768-CT3018-100-2-ND
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"

"39.4"" (1000.00mm) Banana Plug, Single, Sheathed To Alligator Clip, Insulated Patch Cord 5000V (5kV)"

Buy Now Datasheet
Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics - 76AH6654 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics
76AH6654
Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics 76AH6654
TEST LEAD, ALLIGATOR CLIP-4MM PLUG, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug, Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Current Rating:10A; Product Range:-RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP-4MM PLUG, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug, Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Current Rating:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1768-CT3018-100-2-ND 76AH6654
Product Name Banana, Meter Interface Test Lead, Alligator Clip-4Mm Plug, Red; Alligator Clip Type Cal Test Electronics
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Piercing Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details