Cal Test Electronics, Inc. RF Terminators CT2944C-50

Description
RF Terminators BNC FEED THRU TERM m-f 1GHz 2W 50 Ohm
Datasheet
Description
RF Terminators BNC FEED THRU TERM m-f 1GHz 2W 50 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - CT2944C-50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
CT2944C-50
RF Terminators CT2944C-50
RF Terminators BNC FEED THRU TERM m-f 1GHz 2W 50 Ohm

RF Terminators BNC FEED THRU TERM m-f 1GHz 2W 50 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number CT2944C-50
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212506N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
 - 5464134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
Coaxial Termination T3M - T3M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 40000 MHz
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 10 watts
View Details