Cal Test Electronics, Inc. RF Terminators CT2944-93

Description
RF Terminators BNC FEED-THRU TERM (m-f) 1GHz 1W 93 Ohm
Datasheet
Description
RF Terminators BNC FEED-THRU TERM (m-f) 1GHz 1W 93 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - CT2944-93 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
CT2944-93
RF Terminators CT2944-93
RF Terminators BNC FEED-THRU TERM (m-f) 1GHz 1W 93 Ohm

RF Terminators BNC FEED-THRU TERM (m-f) 1GHz 1W 93 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number CT2944-93
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
500W 12.4GHz Coaxial Termination - UIYCT500AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details