"Cable Assembly Coaxial BNC to BNC RG-58C 78.7"" (2.0m) 6.6'"
CABLE ASSEMBLY, BNC PLUG-PLUG, 2M, BLK; Accessory Type:BNC Plug Cable; For Use With:Test Equipment; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies BNC(m)Cable Assembly RG-58C/U, 200cm, Blk
CBL ASSY BNC PLUG TO PLUG 6.6'
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | BKCT2942-200-ND | 50AC8907 | CT2942-200 | CT2942-200 |
| Product Name | Coaxial Cables (RF) | Cable Assembly, Bnc Plug-Plug, 2M, Blk; Accessory Type Cal Test Electronics | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | |||
| Connector Type | BNC | |||
| Rated Temperature | 0.0 to 80 C (32 to 176 F) | 0.0 to 80 C (32 to 176 F) |