Cal Test Electronics, Inc. Test Plugs & Test Jacks CT2910-5

Description
Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Green
Datasheet
Description
Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2910-5
Test Plugs & Test Jacks CT2910-5
Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Green

Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Green

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT2910-5
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details