Cal Test Electronics, Inc. Test Plugs & Test Jacks CT2910-0

Description
Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Black
Datasheet
Description
Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2910-0
Test Plugs & Test Jacks CT2910-0
Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Black

Test Plugs & Test Jacks 4mm Safety Jack .188 Faston-Panel, Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT2910-0
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1902675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details