Cal Test Electronics, Inc. Test Plugs & Test Jacks CT2904-6

Description
Test Plugs & Test Jacks 4mm Safety Jack ShortPin-Panel,Blue
Datasheet
Description
Test Plugs & Test Jacks 4mm Safety Jack ShortPin-Panel,Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2904-6
Test Plugs & Test Jacks CT2904-6
Test Plugs & Test Jacks 4mm Safety Jack ShortPin-Panel,Blue

Test Plugs & Test Jacks 4mm Safety Jack ShortPin-Panel,Blue

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT2904-6
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XEL Automotive Test Kit, Silicone - 3602 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details