Cal Test Electronics, Inc. Alligator Clip Ground Lead, Black; Test Connector Type A Cal Test Electronics CT2710-12-0

Description
ALLIGATOR CLIP GROUND LEAD, BLACK; Test Connector Type A:Alligator Clip; Test Connector Type B:Spade Lug; Lead Length - Imperial:4.7"; Lead Length - Metric:120mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300VAC RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP GROUND LEAD, BLACK; Test Connector Type A:Alligator Clip; Test Connector Type B:Spade Lug; Lead Length - Imperial:4.7"; Lead Length - Metric:120mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip Ground Lead, Black; Test Connector Type A Cal Test Electronics - 69AC5497 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip Ground Lead, Black; Test Connector Type A Cal Test Electronics
69AC5497
Alligator Clip Ground Lead, Black; Test Connector Type A Cal Test Electronics 69AC5497
ALLIGATOR CLIP GROUND LEAD, BLACK; Test Connector Type A:Alligator Clip; Test Connector Type B:Spade Lug; Lead Length - Imperial:4.7"; Lead Length - Metric:120mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300VAC RoHS Compliant: Yes

ALLIGATOR CLIP GROUND LEAD, BLACK; Test Connector Type A:Alligator Clip; Test Connector Type B:Spade Lug; Lead Length - Imperial:4.7"; Lead Length - Metric:120mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CT2710-12-0
Test Probes CT2710-12-0
Test Probes Ground Lead w/Mini-Alligator, 12cm (5"), Black

Test Probes Ground Lead w/Mini-Alligator, 12cm (5"), Black

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 69AC5497 CT2710-12-0
Product Name Alligator Clip Ground Lead, Black; Test Connector Type A Cal Test Electronics Test Probes
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details