Cal Test Electronics, Inc. Test Plugs & Test Jacks CT2661

Description
Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - Pair (Black, Red)
Datasheet
Description
Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - Pair (Black, Red)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2661
Test Plugs & Test Jacks CT2661
Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - Pair (Black, Red)

Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - Pair (Black, Red)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT2661
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2050185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 601XL1-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details