Cal Test Electronics, Inc. Test Plugs & Test Jacks CT2553-9

Description
Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - White
Datasheet
Description
Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2553-9
Test Plugs & Test Jacks CT2553-9
Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - White

Test Plugs & Test Jacks Adapter, 6mm Spade 4mm J - White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT2553-9
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to Female 6-32 Thread, 18 AWG PVC Test Lead - 692 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details