Cal Test Electronics, Inc. Banana, Meter Interface CT2301

Description
"39.4"" (1000.00mm) Banana Plug, Single (2) To SMD Tweezer Surface Mount Tweezers 400VAC"
Request a Quote Datasheet
Description
"39.4"" (1000.00mm) Banana Plug, Single (2) To SMD Tweezer Surface Mount Tweezers 400VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BKCT2301-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BKCT2301-ND
Banana, Meter Interface BKCT2301-ND
"39.4"" (1000.00mm) Banana Plug, Single (2) To SMD Tweezer Surface Mount Tweezers 400VAC"

"39.4"" (1000.00mm) Banana Plug, Single (2) To SMD Tweezer Surface Mount Tweezers 400VAC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
CT2301
Test Leads CT2301
Test Leads TWEEZER TEST LD SET 4mm P w/PVC POUCH

Test Leads TWEEZER TEST LD SET 4mm P w/PVC POUCH

Buy Now Datasheet
Smd Tweezer-4Mm Banana Plug, 1M, 2A; Test Connector Type A Cal Test Electronics - 50AC8905 - Newark, An Avnet Company
Chicago, IL, United States
Smd Tweezer-4Mm Banana Plug, 1M, 2A; Test Connector Type A Cal Test Electronics
50AC8905
Smd Tweezer-4Mm Banana Plug, 1M, 2A; Test Connector Type A Cal Test Electronics 50AC8905
SMD TWEEZER-4MM BANANA PLUG, 1M, 2A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Banana Plugs x 2; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Black, Red; Current Rating:2A RoHS Compliant: Yes

SMD TWEEZER-4MM BANANA PLUG, 1M, 2A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Banana Plugs x 2; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Black, Red; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKCT2301-ND CT2301 50AC8905
Product Name Banana, Meter Interface Test Leads Smd Tweezer-4Mm Banana Plug, 1M, 2A; Test Connector Type A Cal Test Electronics
Probe Configuration Pin and Socket; Surface Mount Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XHL Macro-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details