Manufacturer: Cal Test Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154210-CT2301
Current Rating: 2 A
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 400 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154210-CT2301 |
| Product Name | Custom Parts - Custom Parts (B - D) - CT2301 |