Cal Test Electronics, Inc. Test Probe Tips CT2266-6

Description
"36A Notched Tip, 0.080"" (2.03mm) Dia Blue"
Request a Quote Datasheet
Description
"36A Notched Tip, 0.080"" (2.03mm) Dia Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - CT2266-6-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
CT2266-6-ND
Test Probe Tips CT2266-6-ND
"36A Notched Tip, 0.080"" (2.03mm) Dia Blue"

"36A Notched Tip, 0.080"" (2.03mm) Dia Blue"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT2266-6
Test Probes CT2266-6
Test Probes Probe Body, 2mm Tip Blue

Test Probes Probe Body, 2mm Tip Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number CT2266-6-ND CT2266-6
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details