Cal Test Electronics, Inc. Test Probe Tips CT2266-5

Description
"36A Notched Tip, 0.080"" (2.03mm) Dia Green"
Request a Quote Datasheet
Description
"36A Notched Tip, 0.080"" (2.03mm) Dia Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - CT2266-5-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
CT2266-5-ND
Test Probe Tips CT2266-5-ND
"36A Notched Tip, 0.080"" (2.03mm) Dia Green"

"36A Notched Tip, 0.080"" (2.03mm) Dia Green"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT2266-5
Test Probes CT2266-5
Test Probes Probe Body, 2mm Tip Green

Test Probes Probe Body, 2mm Tip Green

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number CT2266-5-ND CT2266-5
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Multimeter Leads - 1797908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details