Cal Test Electronics, Inc. Test Plugs & Test Jacks CT2238-2

Description
Test Plugs & Test Jacks 4mm Safety Jack .25 FastonPanel,Red
Datasheet
Description
Test Plugs & Test Jacks 4mm Safety Jack .25 FastonPanel,Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2238-2
Test Plugs & Test Jacks CT2238-2
Test Plugs & Test Jacks 4mm Safety Jack .25 FastonPanel,Red

Test Plugs & Test Jacks 4mm Safety Jack .25 FastonPanel,Red

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT2238-2
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details