Cal Test Electronics, Inc. Test Plugs & Test Jacks CT2213-9

Description
Test Plugs & Test Jacks 4mm Jack, DIY Solder White
Datasheet
Description
Test Plugs & Test Jacks 4mm Jack, DIY Solder White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2213-9
Test Plugs & Test Jacks CT2213-9
Test Plugs & Test Jacks 4mm Jack, DIY Solder White

Test Plugs & Test Jacks 4mm Jack, DIY Solder White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT2213-9
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 201W-24RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2521319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details