Cal Test Electronics, Inc. Banana, Meter Interface CT2147-100-2

Description
"39.4"" (1000.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"
Request a Quote Datasheet
Description
"39.4"" (1000.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BKCT2147-100-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BKCT2147-100-2-ND
Banana, Meter Interface BKCT2147-100-2-ND
"39.4"" (1000.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"

"39.4"" (1000.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"

Buy Now Datasheet
4Mm Stackable, Shrouded Banana Plug-Plug; Test Connector Type A Cal Test Electronics - 52AC2137 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Stackable, Shrouded Banana Plug-Plug; Test Connector Type A Cal Test Electronics
52AC2137
4Mm Stackable, Shrouded Banana Plug-Plug; Test Connector Type A Cal Test Electronics 52AC2137
4MM STACKABLE, SHROUDED BANANA PLUG-PLUG; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Current Rating:12ARoHS Compliant: Yes

4MM STACKABLE, SHROUDED BANANA PLUG-PLUG; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Current Rating:12ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
CT2147-100-2
Test Leads CT2147-100-2
Test Leads 4mm StkRShth P-P-PVC 0.75 100cm RED

Test Leads 4mm StkRShth P-P-PVC 0.75 100cm RED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKCT2147-100-2-ND 52AC2137 CT2147-100-2
Product Name Banana, Meter Interface 4Mm Stackable, Shrouded Banana Plug-Plug; Test Connector Type A Cal Test Electronics Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Piercing Alligator Clip to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 672P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details