Cal Test Electronics, Inc. Banana, Meter Interface CT2131-150-0

Description
"59.1"" (1500.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet
Description
"59.1"" (1500.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BKCT2131-150-0-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BKCT2131-150-0-ND
Banana, Meter Interface BKCT2131-150-0-ND
"59.1"" (1500.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 33VAC, 70VDC"

"59.1"" (1500.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 33VAC, 70VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
CT2131-150-0
Test Leads CT2131-150-0
Test Leads 4mm STK P-P - SILIC 0.75 150cm BLACK

Test Leads 4mm STK P-P - SILIC 0.75 150cm BLACK

Buy Now Datasheet
4Mm Stackable Banana Plug-Plug, 12A, Blk; Test Connector Type A Cal Test Electronics - 52AC2134 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Stackable Banana Plug-Plug, 12A, Blk; Test Connector Type A Cal Test Electronics
52AC2134
4Mm Stackable Banana Plug-Plug, 12A, Blk; Test Connector Type A Cal Test Electronics 52AC2134
4MM STACKABLE BANANA PLUG-PLUG, 12A, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes

4MM STACKABLE BANANA PLUG-PLUG, 12A, BLK; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKCT2131-150-0-ND CT2131-150-0 52AC2134
Product Name Banana, Meter Interface Test Leads 4Mm Stackable Banana Plug-Plug, 12A, Blk; Test Connector Type A Cal Test Electronics
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XR Mini-Hook to 0.080″ Pin Plug, 22 AWG PVC Test Lead - AXR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details