Cal Test Electronics, Inc. Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics CT2131-100-0

Description
TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics - 52AC2132 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics
52AC2132
Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics 52AC2132
TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Black; Product Range:-RoHS Compliant: Yes

TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2132
Product Name Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details