Cal Test Electronics, Inc. Banana, Meter Interface CT2062-50-0

Description
"19.7"" (500.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet
Description
"19.7"" (500.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BKCT2062-50-0-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BKCT2062-50-0-ND
Banana, Meter Interface BKCT2062-50-0-ND
"19.7"" (500.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"

"19.7"" (500.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
CT2062-50-0
Test Leads CT2062-50-0
Test Leads LEAD 4mm P-P - SILIC 0.75 50cm BLACK

Test Leads LEAD 4mm P-P - SILIC 0.75 50cm BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number BKCT2062-50-0-ND CT2062-50-0
Product Name Banana, Meter Interface Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 2050094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details