Cal Test Electronics, Inc. Banana, Meter Interface CT2062-25-2

Description
"9.8"" (250.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet
Description
"9.8"" (250.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BKCT2062-25-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BKCT2062-25-2-ND
Banana, Meter Interface BKCT2062-25-2-ND
"9.8"" (250.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"

"9.8"" (250.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 33VAC, 70VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CT2062-25-2
Test Plugs & Test Jacks CT2062-25-2
Test Plugs & Test Jacks LEAD 4mm P-P-SILIC 0.75mm 25 cm RED

Test Plugs & Test Jacks LEAD 4mm P-P-SILIC 0.75mm 25 cm RED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number BKCT2062-25-2-ND CT2062-25-2
Product Name Banana, Meter Interface Test Plugs & Test Jacks
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2048306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details