Global Specialties Power Supply, Ac, 130V/260V; Product Range Global Specialties 1505

Description
POWER SUPPLY, AC, 130V/260V; Product Range:-; Output Power Max:-; Output Voltage Max:260V; Output Current Max:2A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, AC, 130V/260V; Product Range:-; Output Power Max:-; Output Voltage Max:260V; Output Current Max:2A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac, 130V/260V; Product Range Global Specialties - 74K0581 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac, 130V/260V; Product Range Global Specialties
74K0581
Power Supply, Ac, 130V/260V; Product Range Global Specialties 74K0581
POWER SUPPLY, AC, 130V/260V; Product Range:-; Output Power Max:-; Output Voltage Max:260V; Output Current Max:2A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA

POWER SUPPLY, AC, 130V/260V; Product Range:-; Output Power Max:-; Output Voltage Max:260V; Output Current Max:2A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA

Supplier's Site Datasheet
Power Supply; AC Type of Power Supply; 0 to 130 VAC; 0 to 4 A (Continuous) - 70156612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; AC Type of Power Supply; 0 to 130 VAC; 0 to 4 A (Continuous)
70156612
Power Supply; AC Type of Power Supply; 0 to 130 VAC; 0 to 4 A (Continuous) 70156612
The Global Specialties Model 1505 Dual Output Variable AC Power Source is designed for modern electronic laboratories needing a clean, electronically and galvanically isolated variable line supply. The Model 1505 has user selectable ranges from 0-130 VAC @ 4 Amps and 0-260 VAC @ 2 Amps of continuous current. Design feature a super isolation transformer which is triple shielded from the input line for maximum protection against shock hazard. A convenient front panel plug accepts a probe for measuring leakage current up to 9.99 mA. The 1505 is overload protected with a fuse and a separate output switch. Rack mounting is achieved by sliding away the side panels which expose channels in the instrument's chassis. The accuracy, superior quality and safety features of the 1505 make it perfect for research & development laboratories, medical facilities, plant maintenance, manufacturing and educational institutions. The Global Specialties Model 1505 Dual Output Variable AC Power Source is designed for modern electronic laboratories needing a clean, electronically and galvanically isolated variable line supply. The Model 1505 has user selectable ranges from 0-130 VAC @ 4 Amps and 0-260VAC @ 2 Amps of continuous current. Design feature a super isolation transformer which is triple shielded from the input line for maximum protection against shock hazard. A convenient front panel plug accepts a probe for measuring leakage current up to 9.99mA. The 1505 is overload protected with a fuse and a separate output switch. Rack mounting is achieved by sliding away the side panels which expose channels in the instrument's chassis. The accuracy, superior quality and safety features of the 1505 make it perfect for research & development laboratories, medical facilities, plant maintenance, manufacturing and educational institutions. Features Dual range 0-130 VAC @ 4 A, 0-260 VAC @ 2 A Triple isolated continuous variable AC Output Power Line leakage current measurement facility 3 digit DPM for high accuracy Capacitive Coupling Less than 0.0005 pF Galvanic leakage less than 10 μA 120dB attenuation for common mode noise

The Global Specialties Model 1505 Dual Output Variable AC Power Source is designed for modern electronic laboratories needing a clean, electronically and galvanically isolated variable line supply. The Model 1505 has user selectable ranges from 0-130 VAC @ 4 Amps and 0-260 VAC @ 2 Amps of continuous current. Design feature a super isolation transformer which is triple shielded from the input line for maximum protection against shock hazard. A convenient front panel plug accepts a probe for measuring leakage current up to 9.99 mA. The 1505 is overload protected with a fuse and a separate output switch. Rack mounting is achieved by sliding away the side panels which expose channels in the instrument's chassis. The accuracy, superior quality and safety features of the 1505 make it perfect for research & development laboratories, medical facilities, plant maintenance, manufacturing and educational institutions.
The Global Specialties Model 1505 Dual Output Variable AC Power Source is designed for modern electronic laboratories needing a clean, electronically and galvanically isolated variable line supply. The Model 1505 has user selectable ranges from 0-130 VAC @ 4 Amps and 0-260VAC @ 2 Amps of continuous current. Design feature a super isolation transformer which is triple shielded from the input line for maximum protection against shock hazard. A convenient front panel plug accepts a probe for measuring leakage current up to 9.99mA. The 1505 is overload protected with a fuse and a separate output switch. Rack mounting is achieved by sliding away the side panels which expose channels in the instrument's chassis. The accuracy, superior quality and safety features of the 1505 make it perfect for research & development laboratories, medical facilities, plant maintenance, manufacturing and educational institutions.
Features

  • Dual range 0-130 VAC @ 4 A, 0-260 VAC @ 2 A
  • Triple isolated continuous variable AC Output
  • Power Line leakage current measurement facility
  • 3 digit DPM for high accuracy
  • Capacitive Coupling Less than 0.0005 pF
  • Galvanic leakage less than 10 μA
  • 120dB attenuation for common mode noise
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 74K0581 70156612
Product Name Power Supply, Ac, 130V/260V; Product Range Global Specialties Power Supply; AC Type of Power Supply; 0 to 130 VAC; 0 to 4 A (Continuous)
DC Output Voltage ? to 260.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers