Global Specialties Power Supply, Ac, 150V; Product Range Global Specialties 1504

Description
POWER SUPPLY, AC, 150V; Product Range:-; Output Power Max:-; Output Voltage Max:150VAC; Output Current Max:4A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, AC, 150V; Product Range:-; Output Power Max:-; Output Voltage Max:150VAC; Output Current Max:4A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac, 150V; Product Range Global Specialties - 29H5037 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac, 150V; Product Range Global Specialties
29H5037
Power Supply, Ac, 150V; Product Range Global Specialties 29H5037
POWER SUPPLY, AC, 150V; Product Range:-; Output Power Max:-; Output Voltage Max:150VAC; Output Current Max:4A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA

POWER SUPPLY, AC, 150V; Product Range:-; Output Power Max:-; Output Voltage Max:150VAC; Output Current Max:4A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Frequency Max:47Hz; Frequency Min:65Hz; Height:133.35mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29H5037
Product Name Power Supply, Ac, 150V; Product Range Global Specialties
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6867-ea-pub-12000-80-6u-60000w-32086 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details