Global Specialties Power Supplies (Test, Bench) 1420

Description
0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features
Request a Quote
Description
0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ac Power Supply, model 1420, offers a variable isolated output ranging from 0 to 150 VAC with a maximum continuous output current of 3 A and an intermittent output of 4 A. It is designed for testing AC line voltage variations and can power products requiring AC power. The unit features built-in soldering iron temperature control, an expanded leakage scale, and circuit breaker overload protection. It provides real-time display of voltage, current, and leakage measurements. The dimensions of the product are 10.5 x 5.7 x 12 inches, weighing 22 lbs, with a shipping weight of 27 lbs. This power supply is suitable for applications that require adjustable AC power and safety features.

Datasheet Summary
Powered by GS/AI

The Ac Power Supply, model 1420, offers a variable isolated output ranging from 0 to 150 VAC with a maximum continuous output current of 3 A and an intermittent output of 4 A. It is designed for testing AC line voltage variations and can power products requiring AC power. The unit features built-in soldering iron temperature control, an expanded leakage scale, and circuit breaker overload protection. It provides real-time display of voltage, current, and leakage measurements. The dimensions of the product are 10.5 x 5.7 x 12 inches, weighing 22 lbs, with a shipping weight of 27 lbs. This power supply is suitable for applications that require adjustable AC power and safety features.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1420-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1420-ND
Power Supplies (Test, Bench) BK1420-ND
0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features

0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features

Buy Now Datasheet
Ac Power Supply, Adj, 1Ch, 150V, 3A; Product Range Global Specialties - 59Y8788 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Supply, Adj, 1Ch, 150V, 3A; Product Range Global Specialties
59Y8788
Ac Power Supply, Adj, 1Ch, 150V, 3A; Product Range Global Specialties 59Y8788
AC POWER SUPPLY, ADJ, 1CH, 150V, 3A; Product Range:-; Output Power Max:-; Output Voltage Max:150V; Output Current Max:3A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1Outputs; No. of Outputs:1 Output RoHS Compliant: Yes

AC POWER SUPPLY, ADJ, 1CH, 150V, 3A; Product Range:-; Output Power Max:-; Output Voltage Max:150V; Output Current Max:3A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1Outputs; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number BK1420-ND 59Y8788
Product Name Power Supplies (Test, Bench) Ac Power Supply, Adj, 1Ch, 150V, 3A; Product Range Global Specialties
Type DC Power Supply; 1
Regulatory Compliance ROHS COMP RoHS Compliant
AC Output Voltage 0.0 to 150.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-150D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details