Global Specialties Power Supplies (Test, Bench) 1415

Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 105W Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 105W Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - GS1415-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
GS1415-ND
Power Supplies (Test, Bench) GS1415-ND
0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 105W Features Constant Current and Constant Voltage Indicators

0 ~ 30VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A Output 105W Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Dc Power Supply, 2Ch, 30V, 3A, Adj/fixed; Power Supply Output Type Global Specialties - 59Y8787 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 2Ch, 30V, 3A, Adj/fixed; Power Supply Output Type Global Specialties
59Y8787
Dc Power Supply, 2Ch, 30V, 3A, Adj/fixed; Power Supply Output Type Global Specialties 59Y8787
DC POWER SUPPLY, 2CH, 30V, 3A, ADJ/FIXED; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:105W RoHS Compliant: Yes

DC POWER SUPPLY, 2CH, 30V, 3A, ADJ/FIXED; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GS1415-ND 59Y8787
Product Name Power Supplies (Test, Bench) Dc Power Supply, 2Ch, 30V, 3A, Adj/fixed; Power Supply Output Type Global Specialties
Type DC Power Supply; 1 DC Power Supply
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details