Global Specialties Power Supplies (Test, Bench) 1370

Description
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A, 0 ~ 6A, 0 ~ 6A Output 390W Features Memory, Programmable, RS232 and USB Interface, Tracking
Request a Quote Datasheet
Description
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A, 0 ~ 6A, 0 ~ 6A Output 390W Features Memory, Programmable, RS232 and USB Interface, Tracking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1769-1370-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1769-1370-ND
Power Supplies (Test, Bench) 1769-1370-ND
0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A, 0 ~ 6A, 0 ~ 6A Output 390W Features Memory, Programmable, RS232 and USB Interface, Tracking

0 ~ 6VDC, 0 ~ 30VDC, 0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A, 0 ~ 6A, 0 ~ 6A Output 390W Features Memory, Programmable, RS232 and USB Interface, Tracking

Buy Now Datasheet
Linear Power Supplly, 3Ch, 6A, 30V, 390W; Power Supply Output Type Global Specialties - 51AH5781 - Newark, An Avnet Company
Chicago, IL, United States
Linear Power Supplly, 3Ch, 6A, 30V, 390W; Power Supply Output Type Global Specialties
51AH5781
Linear Power Supplly, 3Ch, 6A, 30V, 390W; Power Supply Output Type Global Specialties 51AH5781
LINEAR POWER SUPPLLY, 3CH, 6A, 30V, 390W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:390W; Product Range:-RoHS Compliant: Yes

LINEAR POWER SUPPLLY, 3CH, 6A, 30V, 390W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:390W; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1769-1370-ND 51AH5781
Product Name Power Supplies (Test, Bench) Linear Power Supplly, 3Ch, 6A, 30V, 390W; Power Supply Output Type Global Specialties
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6927-ea-pul-10360-480-6u-wc-32146 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details