Global Specialties Dc Power Supply, 3-Ch, 32V, 3A, Prog; Power Supply Output Type Global Specialties 1350

Description
DC POWER SUPPLY, 3-CH, 32V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:200VA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, 3-CH, 32V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:200VA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 3-Ch, 32V, 3A, Prog; Power Supply Output Type Global Specialties - 59Y8786 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 3-Ch, 32V, 3A, Prog; Power Supply Output Type Global Specialties
59Y8786
Dc Power Supply, 3-Ch, 32V, 3A, Prog; Power Supply Output Type Global Specialties 59Y8786
DC POWER SUPPLY, 3-CH, 32V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:200VA; Product Range:- RoHS Compliant: Yes

DC POWER SUPPLY, 3-CH, 32V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:200VA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 59Y8786
Product Name Dc Power Supply, 3-Ch, 32V, 3A, Prog; Power Supply Output Type Global Specialties
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details