Global Specialties Power Supply; DC Type of Power Supply; 1.3 to 20 VDC; 0.25 A (Max.); 0.0025 1310

Description
Global Specialties Model 1310 triple output power supply is a fully regulated, compact output source designed to meet many DC voltage requirements. It has proven to be indispensable tool for product development, testing, quality control, servicing, and education. The Model 1310 features three completely isolated voltage supplies. Each has one fixed output and two continuously variable outputs, allowing for maximum design flexibility. Current limiting protects against short circuit and the outputs may be interconnected to increase the voltage range without short circuit damage. The 1310 triple output supplies are designed to perform with laboratory precision, and deliver low ripple and exceptional load and line regulation. The Model 1310 power supply provides an accurate and low cost supply of power for analog and digital circuit design, including a fixed 5 VDC output that is optimal for logic applications. Features Triple outputs: 1310: One +5 VDC @ 1.0 A and Two variable 1.3-20 VDC @ 0.25 A Isolated, independent supplies Series and parallel operation Short circuit protected
Description
Global Specialties Model 1310 triple output power supply is a fully regulated, compact output source designed to meet many DC voltage requirements. It has proven to be indispensable tool for product development, testing, quality control, servicing, and education. The Model 1310 features three completely isolated voltage supplies. Each has one fixed output and two continuously variable outputs, allowing for maximum design flexibility. Current limiting protects against short circuit and the outputs may be interconnected to increase the voltage range without short circuit damage. The 1310 triple output supplies are designed to perform with laboratory precision, and deliver low ripple and exceptional load and line regulation. The Model 1310 power supply provides an accurate and low cost supply of power for analog and digital circuit design, including a fixed 5 VDC output that is optimal for logic applications. Features Triple outputs: 1310: One +5 VDC @ 1.0 A and Two variable 1.3-20 VDC @ 0.25 A Isolated, independent supplies Series and parallel operation Short circuit protected

Suppliers

Company
Product
Description
Supplier Links
Power Supply; DC Type of Power Supply; 1.3 to 20 VDC; 0.25 A (Max.); 0.0025 - 70156606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Type of Power Supply; 1.3 to 20 VDC; 0.25 A (Max.); 0.0025
70156606
Power Supply; DC Type of Power Supply; 1.3 to 20 VDC; 0.25 A (Max.); 0.0025 70156606
Global Specialties Model 1310 triple output power supply is a fully regulated, compact output source designed to meet many DC voltage requirements. It has proven to be indispensable tool for product development, testing, quality control, servicing, and education. The Model 1310 features three completely isolated voltage supplies. Each has one fixed output and two continuously variable outputs, allowing for maximum design flexibility. Current limiting protects against short circuit and the outputs may be interconnected to increase the voltage range without short circuit damage. The 1310 triple output supplies are designed to perform with laboratory precision, and deliver low ripple and exceptional load and line regulation. The Model 1310 power supply provides an accurate and low cost supply of power for analog and digital circuit design, including a fixed 5 VDC output that is optimal for logic applications. Features Triple outputs: 1310: One +5 VDC @ 1.0 A and Two variable 1.3-20 VDC @ 0.25 A Isolated, independent supplies Series and parallel operation Short circuit protected

Global Specialties Model 1310 triple output power supply is a fully regulated, compact output source designed to meet many DC voltage requirements. It has proven to be indispensable tool for product development, testing, quality control, servicing, and education. The Model 1310 features three completely isolated voltage supplies. Each has one fixed output and two continuously variable outputs, allowing for maximum design flexibility. Current limiting protects against short circuit and the outputs may be interconnected to increase the voltage range without short circuit damage. The 1310 triple output supplies are designed to perform with laboratory precision, and deliver low ripple and exceptional load and line regulation. The Model 1310 power supply provides an accurate and low cost supply of power for analog and digital circuit design, including a fixed 5 VDC output that is optimal for logic applications.
Features

  • Triple outputs: 1310: One +5 VDC @ 1.0 A and Two variable 1.3-20 VDC @ 0.25 A
  • Isolated, independent supplies
  • Series and parallel operation
  • Short circuit protected
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70156606
Product Name Power Supply; DC Type of Power Supply; 1.3 to 20 VDC; 0.25 A (Max.); 0.0025
Type DC Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details