AEC-Q200RES2512 1% 5.1K OHM 3W
AEC-Q200RES2512 1% 5.1K OHM 3W
AEC-Q200RES2512 1% 5.1K OHM 3W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-UPR25F5101CTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 1 +/- % |