Cal-Chip Electronics Tantalum Capacitors TCKOJ477DTLSR100

Description
TANT 10% 6.3V 470UF D LSR 100
Request a Quote Datasheet
Description
TANT 10% 6.3V 470UF D LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKOJ477DTLSR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKOJ477DTLSR100DKR-ND
Tantalum Capacitors 4713-TCKOJ477DTLSR100DKR-ND
TANT 10% 6.3V 470UF D LSR 100

TANT 10% 6.3V 470UF D LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKOJ477DTLSR100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKOJ477DTLSR100TR-ND
Tantalum Capacitors 4713-TCKOJ477DTLSR100TR-ND
TANT 10% 6.3V 470UF D LSR 100

TANT 10% 6.3V 470UF D LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKOJ477DTLSR100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKOJ477DTLSR100CT-ND
Tantalum Capacitors 4713-TCKOJ477DTLSR100CT-ND
TANT 10% 6.3V 470UF D LSR 100

TANT 10% 6.3V 470UF D LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKOJ477DTLSR100DKR-ND 4713-TCKOJ477DTLSR100TR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details