Cal-Chip Electronics Tantalum Capacitors TCKOG107BTLSR500

Description
TANT 10% 4V 100UF B LSR 500
Request a Quote Datasheet
Description
TANT 10% 4V 100UF B LSR 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKOG107BTLSR500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKOG107BTLSR500CT-ND
Tantalum Capacitors 4713-TCKOG107BTLSR500CT-ND
TANT 10% 4V 100UF B LSR 500

TANT 10% 4V 100UF B LSR 500

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKOG107BTLSR500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKOG107BTLSR500TR-ND
Tantalum Capacitors 4713-TCKOG107BTLSR500TR-ND
TANT 10% 4V 100UF B LSR 500

TANT 10% 4V 100UF B LSR 500

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKOG107BTLSR500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKOG107BTLSR500DKR-ND
Tantalum Capacitors 4713-TCKOG107BTLSR500DKR-ND
TANT 10% 4V 100UF B LSR 500

TANT 10% 4V 100UF B LSR 500

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKOG107BTLSR500CT-ND 4713-TCKOG107BTLSR500DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details